Daburn Electronics & Cable Heat Shrinkable Polyvinylchloride Tubing SH265

Description
This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100°C (212°F) for one minute or less, with approximately 15% longitudinal contraction**. There is controlled shrinkage on the application of heat for one minute or less. It is suitable for insulating components and cables in varying shapes and diameters. SH265 is highly flame retardant; it is resistant to many oils, sunlight, moisture and fungus. It meets Mil-I-23053/2 class 2; ASTM-D-3150; conforms to Mil-I-631D, Type F, Form U, Grade A and C, Class 2, Cat. 1; CSA rated for 600V. Storage: For maximum dimensional stability, store under 70°F This series is RoHS compliant.
Description
This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100°C (212°F) for one minute or less, with approximately 15% longitudinal contraction**. There is controlled shrinkage on the application of heat for one minute or less. It is suitable for insulating components and cables in varying shapes and diameters. SH265 is highly flame retardant; it is resistant to many oils, sunlight, moisture and fungus. It meets Mil-I-23053/2 class 2; ASTM-D-3150; conforms to Mil-I-631D, Type F, Form U, Grade A and C, Class 2, Cat. 1; CSA rated for 600V. Storage: For maximum dimensional stability, store under 70°F This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrinkable Polyvinylchloride Tubing - SH265 - Daburn Electronics & Cable
Dover, NJ, USA
Heat Shrinkable Polyvinylchloride Tubing
SH265
Heat Shrinkable Polyvinylchloride Tubing SH265
This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100°C (212°F) for one minute or less, with approximately 15% longitudinal contraction**. There is controlled shrinkage on the application of heat for one minute or less. It is suitable for insulating components and cables in varying shapes and diameters. SH265 is highly flame retardant; it is resistant to many oils, sunlight, moisture and fungus. It meets Mil-I-23053/2 class 2; ASTM-D-3150; conforms to Mil-I-631D, Type F, Form U, Grade A and C, Class 2, Cat. 1; CSA rated for 600V. Storage: For maximum dimensional stability, store under 70°F This series is RoHS compliant.

This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100°C (212°F) for one minute or less, with approximately 15% longitudinal contraction**.

There is controlled shrinkage on the application of heat for one minute or less.

It is suitable for insulating components and cables in varying shapes and diameters. SH265 is highly flame retardant; it is resistant to many oils, sunlight, moisture and fungus.

It meets Mil-I-23053/2 class 2; ASTM-D-3150; conforms to Mil-I-631D, Type F, Form U, Grade A and C, Class 2, Cat. 1; CSA rated for 600V.

Storage: For maximum dimensional stability, store under 70°F

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Protective Sleeving
Product Number SH265
Product Name Heat Shrinkable Polyvinylchloride Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2269120 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1260 inch (3.2 mm)
Length 1969 inch (50000 mm)
View Details