Vishay Intertechnology, Inc. RES 43K OHM 2% 1W AXIAL RLR32C4302GMRSL

Description
RES 43Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 2% 1W AXIAL - RLR32C4302GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 2% 1W AXIAL
RLR32C4302GMRSL
RES 43K OHM 2% 1W AXIAL RLR32C4302GMRSL
RES 43Kohm 2% 1W AXIAL

RES 43Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4302GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4302GMRSL-ND
Through Hole Resistors RLR32C4302GMRSL-ND
43 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4302GMRSL RLR32C4302GMRSL-ND
Product Name RES 43K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details