Vishay Intertechnology, Inc. Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C42R2FRB14

Description
Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C42R2FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C42R2FRB14
Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C42R2FRB14
Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C42R2FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C42R2FRB14-ND
Through Hole Resistors RLR32C42R2FRB14-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C42R2FRB14 RLR32C42R2FRB14-ND
Product Name Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers