Vishay Intertechnology, Inc. RES 402K OHM 1% 1W AXIAL RLR32C4023FPB14

Description
RES 402Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1% 1W AXIAL - RLR32C4023FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1% 1W AXIAL
RLR32C4023FPB14
RES 402K OHM 1% 1W AXIAL RLR32C4023FPB14
RES 402Kohm 1% 1W AXIAL

RES 402Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4023FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4023FPB14-ND
Through Hole Resistors RLR32C4023FPB14-ND
402 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4023FPB14 RLR32C4023FPB14-ND
Product Name RES 402K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers