Vishay Intertechnology, Inc. RES 40.2 OHM 1% 1W AXIAL RLR32C40R2FMBSL

Description
RES 40.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1% 1W AXIAL - RLR32C40R2FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1% 1W AXIAL
RLR32C40R2FMBSL
RES 40.2 OHM 1% 1W AXIAL RLR32C40R2FMBSL
RES 40.2ohm 1% 1W AXIAL

RES 40.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C40R2FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C40R2FMBSL-ND
Through Hole Resistors RLR32C40R2FMBSL-ND
40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C40R2FMBSL RLR32C40R2FMBSL-ND
Product Name RES 40.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers