Vishay Intertechnology, Inc. RES 43.2 OHM 1% 1W AXIAL RLR32C43R2FRBSL

Description
RES 43.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1% 1W AXIAL - RLR32C43R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1% 1W AXIAL
RLR32C43R2FRBSL
RES 43.2 OHM 1% 1W AXIAL RLR32C43R2FRBSL
RES 43.2ohm 1% 1W AXIAL

RES 43.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C43R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C43R2FRBSL-ND
Through Hole Resistors RLR32C43R2FRBSL-ND
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C43R2FRBSL RLR32C43R2FRBSL-ND
Product Name RES 43.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details