Vishay Intertechnology, Inc. RES 402 OHM 1% 1W AXIAL RLR32C4020FMRE6

Description
RES 402ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1% 1W AXIAL - RLR32C4020FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1% 1W AXIAL
RLR32C4020FMRE6
RES 402 OHM 1% 1W AXIAL RLR32C4020FMRE6
RES 402ohm 1% 1W AXIAL

RES 402ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4020FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4020FMRE6-ND
Through Hole Resistors RLR32C4020FMRE6-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4020FMRE6 RLR32C4020FMRE6-ND
Product Name RES 402 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers