Vishay Intertechnology, Inc. Through Hole Resistors RLR32C3903GPB14

Description
390 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
390 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C3903GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3903GPB14-ND
Through Hole Resistors RLR32C3903GPB14-ND
390 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 390K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR32C3903GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 390K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR32C3903GPB14
Res Metal Film 390K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C3903GPB14
Res Metal Film 390K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 390K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C3903GPB14-ND RLR32C3903GPB14
Product Name Through Hole Resistors Res Metal Film 390K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details