Vishay Intertechnology, Inc. RES 430 OHM 2% 1W AXIAL RLR32C4300GRRSL

Description
RES 430ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 430ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 2% 1W AXIAL - RLR32C4300GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 2% 1W AXIAL
RLR32C4300GRRSL
RES 430 OHM 2% 1W AXIAL RLR32C4300GRRSL
RES 430ohm 2% 1W AXIAL

RES 430ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4300GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4300GRRSL-ND
Through Hole Resistors RLR32C4300GRRSL-ND
430 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4300GRRSL RLR32C4300GRRSL-ND
Product Name RES 430 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details