Vishay Intertechnology, Inc. RES 442K OHM 1% 1W AXIAL RLR32C4423FMBSL

Description
RES 442Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1% 1W AXIAL - RLR32C4423FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1% 1W AXIAL
RLR32C4423FMBSL
RES 442K OHM 1% 1W AXIAL RLR32C4423FMBSL
RES 442Kohm 1% 1W AXIAL

RES 442Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4423FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4423FMBSL-ND
Through Hole Resistors RLR32C4423FMBSL-ND
442 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4423FMBSL RLR32C4423FMBSL-ND
Product Name RES 442K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details