Vishay Intertechnology, Inc. RES 3.32 OHM 1% 1W AXIAL RLR32C3R32FMBSL

Description
RES 3.32ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 1% 1W AXIAL - RLR32C3R32FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1% 1W AXIAL
RLR32C3R32FMBSL
RES 3.32 OHM 1% 1W AXIAL RLR32C3R32FMBSL
RES 3.32ohm 1% 1W AXIAL

RES 3.32ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3R32FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3R32FMBSL-ND
Through Hole Resistors RLR32C3R32FMBSL-ND
3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3R32FMBSL RLR32C3R32FMBSL-ND
Product Name RES 3.32 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers