Vishay Intertechnology, Inc. RES 42.2 OHM 1% 1W AXIAL RLR32C42R2FRBSL

Description
RES 42.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1% 1W AXIAL - RLR32C42R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1% 1W AXIAL
RLR32C42R2FRBSL
RES 42.2 OHM 1% 1W AXIAL RLR32C42R2FRBSL
RES 42.2ohm 1% 1W AXIAL

RES 42.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C42R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C42R2FRBSL-ND
Through Hole Resistors RLR32C42R2FRBSL-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C42R2FRBSL RLR32C42R2FRBSL-ND
Product Name RES 42.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details