Vishay Intertechnology, Inc. RES 43.2K OHM 1% 1W AXIAL RLR32C4322FRRSL

Description
RES 43.2Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1% 1W AXIAL - RLR32C4322FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1% 1W AXIAL
RLR32C4322FRRSL
RES 43.2K OHM 1% 1W AXIAL RLR32C4322FRRSL
RES 43.2Kohm 1% 1W AXIAL

RES 43.2Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4322FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4322FRRSL-ND
Through Hole Resistors RLR32C4322FRRSL-ND
43.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4322FRRSL RLR32C4322FRRSL-ND
Product Name RES 43.2K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers