Vishay Intertechnology, Inc. RES 4.3K OHM 2% 1W AXIAL RLR32C4301GMB14

Description
RES 4.3Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 2% 1W AXIAL - RLR32C4301GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 2% 1W AXIAL
RLR32C4301GMB14
RES 4.3K OHM 2% 1W AXIAL RLR32C4301GMB14
RES 4.3Kohm 2% 1W AXIAL

RES 4.3Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4301GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4301GMB14-ND
Through Hole Resistors RLR32C4301GMB14-ND
4.3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4301GMB14 RLR32C4301GMB14-ND
Product Name RES 4.3K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details