Vishay Intertechnology, Inc. RES 412 OHM 1% 1W AXIAL RLR32C4120FMRSL

Description
RES 412ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1% 1W AXIAL - RLR32C4120FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1% 1W AXIAL
RLR32C4120FMRSL
RES 412 OHM 1% 1W AXIAL RLR32C4120FMRSL
RES 412ohm 1% 1W AXIAL

RES 412ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4120FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4120FMRSL-ND
Through Hole Resistors RLR32C4120FMRSL-ND
412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4120FMRSL RLR32C4120FMRSL-ND
Product Name RES 412 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details