Vishay Intertechnology, Inc. RES 4.64K OHM 1% 1W AXIAL RLR32C4641FMB14

Description
RES 4.64Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1% 1W AXIAL - RLR32C4641FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1% 1W AXIAL
RLR32C4641FMB14
RES 4.64K OHM 1% 1W AXIAL RLR32C4641FMB14
RES 4.64Kohm 1% 1W AXIAL

RES 4.64Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4641FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4641FMB14-ND
Through Hole Resistors RLR32C4641FMB14-ND
4.64 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4641FMB14 RLR32C4641FMB14-ND
Product Name RES 4.64K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details