Vishay Intertechnology, Inc. RES 42.2 OHM 1% 1W AXIAL RLR32C42R2FMBSL

Description
RES 42.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1% 1W AXIAL - RLR32C42R2FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1% 1W AXIAL
RLR32C42R2FMBSL
RES 42.2 OHM 1% 1W AXIAL RLR32C42R2FMBSL
RES 42.2ohm 1% 1W AXIAL

RES 42.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C42R2FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C42R2FMBSL-ND
Through Hole Resistors RLR32C42R2FMBSL-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C42R2FMBSL RLR32C42R2FMBSL-ND
Product Name RES 42.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details