Vishay Intertechnology, Inc. RES 464 OHM 1% 1W AXIAL RLR32C4640FRRSL

Description
RES 464ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1% 1W AXIAL - RLR32C4640FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1% 1W AXIAL
RLR32C4640FRRSL
RES 464 OHM 1% 1W AXIAL RLR32C4640FRRSL
RES 464ohm 1% 1W AXIAL

RES 464ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4640FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4640FRRSL-ND
Through Hole Resistors RLR32C4640FRRSL-ND
464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4640FRRSL RLR32C4640FRRSL-ND
Product Name RES 464 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details