Vishay Intertechnology, Inc. RES 432 OHM 1% 1W AXIAL RLR32C4320FMBSL

Description
RES 432ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1% 1W AXIAL - RLR32C4320FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1% 1W AXIAL
RLR32C4320FMBSL
RES 432 OHM 1% 1W AXIAL RLR32C4320FMBSL
RES 432ohm 1% 1W AXIAL

RES 432ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4320FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4320FMBSL-ND
Through Hole Resistors RLR32C4320FMBSL-ND
432 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4320FMBSL RLR32C4320FMBSL-ND
Product Name RES 432 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details