Vishay Intertechnology, Inc. RES 44.2 OHM 1% 1W AXIAL RLR32C44R2FMBSL

Description
RES 44.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1% 1W AXIAL - RLR32C44R2FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1% 1W AXIAL
RLR32C44R2FMBSL
RES 44.2 OHM 1% 1W AXIAL RLR32C44R2FMBSL
RES 44.2ohm 1% 1W AXIAL

RES 44.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C44R2FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C44R2FMBSL-ND
Through Hole Resistors RLR32C44R2FMBSL-ND
44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C44R2FMBSL RLR32C44R2FMBSL-ND
Product Name RES 44.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers