Vishay Intertechnology, Inc. RES 39.2K OHM 1% 1W AXIAL RLR32C3922FPRSL

Description
RES 39.2Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1% 1W AXIAL - RLR32C3922FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1% 1W AXIAL
RLR32C3922FPRSL
RES 39.2K OHM 1% 1W AXIAL RLR32C3922FPRSL
RES 39.2Kohm 1% 1W AXIAL

RES 39.2Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3922FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3922FPRSL-ND
Through Hole Resistors RLR32C3922FPRSL-ND
39.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3922FPRSL RLR32C3922FPRSL-ND
Product Name RES 39.2K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers