Vishay Intertechnology, Inc. Through Hole Resistors RLR32C3903GRRSL

Description
390 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
390 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C3903GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3903GRRSL-ND
Through Hole Resistors RLR32C3903GRRSL-ND
390 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 390K OHM 2% 1W AXIAL - RLR32C3903GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 2% 1W AXIAL
RLR32C3903GRRSL
RES 390K OHM 2% 1W AXIAL RLR32C3903GRRSL
RES 390Kohm 2% 1W AXIAL

RES 390Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C3903GRRSL-ND RLR32C3903GRRSL
Product Name Through Hole Resistors RES 390K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details