Vishay Intertechnology, Inc. RES 422 OHM 1% 1W AXIAL RLR32C4220FPBSL

Description
RES 422ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1% 1W AXIAL - RLR32C4220FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1% 1W AXIAL
RLR32C4220FPBSL
RES 422 OHM 1% 1W AXIAL RLR32C4220FPBSL
RES 422ohm 1% 1W AXIAL

RES 422ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4220FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4220FPBSL-ND
Through Hole Resistors RLR32C4220FPBSL-ND
422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4220FPBSL RLR32C4220FPBSL-ND
Product Name RES 422 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers