Vishay Intertechnology, Inc. RES 392 OHM 1% 1W AXIAL RLR32C3920FPBSL

Description
RES 392ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1% 1W AXIAL - RLR32C3920FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1% 1W AXIAL
RLR32C3920FPBSL
RES 392 OHM 1% 1W AXIAL RLR32C3920FPBSL
RES 392ohm 1% 1W AXIAL

RES 392ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3920FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3920FPBSL-ND
Through Hole Resistors RLR32C3920FPBSL-ND
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3920FPBSL RLR32C3920FPBSL-ND
Product Name RES 392 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details