Vishay Intertechnology, Inc. RES 453K OHM 1% 1W AXIAL RLR32C4533FMRSL

Description
RES 453Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1% 1W AXIAL - RLR32C4533FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1% 1W AXIAL
RLR32C4533FMRSL
RES 453K OHM 1% 1W AXIAL RLR32C4533FMRSL
RES 453Kohm 1% 1W AXIAL

RES 453Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4533FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4533FMRSL-ND
Through Hole Resistors RLR32C4533FMRSL-ND
453 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4533FMRSL RLR32C4533FMRSL-ND
Product Name RES 453K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details