Vishay Intertechnology, Inc. RES 46.4K OHM 1% 1W AXIAL RLR32C4642FMRSL

Description
RES 46.4Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1% 1W AXIAL - RLR32C4642FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1% 1W AXIAL
RLR32C4642FMRSL
RES 46.4K OHM 1% 1W AXIAL RLR32C4642FMRSL
RES 46.4Kohm 1% 1W AXIAL

RES 46.4Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4642FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4642FMRSL-ND
Through Hole Resistors RLR32C4642FMRSL-ND
46.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4642FMRSL RLR32C4642FMRSL-ND
Product Name RES 46.4K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers