Vishay Intertechnology, Inc. Through Hole Resistors RLR32C3R90GMB14

Description
3.9 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.9 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C3R90GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3R90GMB14-ND
Through Hole Resistors RLR32C3R90GMB14-ND
3.9 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.9 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C3R90GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.9 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C3R90GMB14
Res Metal Film 3.9 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C3R90GMB14
Res Metal Film 3.9 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 3.9 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C3R90GMB14-ND RLR32C3R90GMB14
Product Name Through Hole Resistors Res Metal Film 3.9 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers