Vishay Intertechnology, Inc. RES 39.2 OHM 1% 1W AXIAL RLR32C39R2FRRSL

Description
RES 39.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1% 1W AXIAL - RLR32C39R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1% 1W AXIAL
RLR32C39R2FRRSL
RES 39.2 OHM 1% 1W AXIAL RLR32C39R2FRRSL
RES 39.2ohm 1% 1W AXIAL

RES 39.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C39R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C39R2FRRSL-ND
Through Hole Resistors RLR32C39R2FRRSL-ND
39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C39R2FRRSL RLR32C39R2FRRSL-ND
Product Name RES 39.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers