Vishay Intertechnology, Inc. Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C4302GRB141

Description
Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C4302GRB141 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C4302GRB141
Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C4302GRB141
Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR32C4302GRB141-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C4302GRB141-ND
Through Hole Resistors 541-RLR32C4302GRB141-ND
43 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4302GRB141 541-RLR32C4302GRB141-ND
Product Name Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details