Vishay Intertechnology, Inc. RES 402 OHM 1% 1W AXIAL RLR32C4020FMRSL

Description
RES 402ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1% 1W AXIAL - RLR32C4020FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1% 1W AXIAL
RLR32C4020FMRSL
RES 402 OHM 1% 1W AXIAL RLR32C4020FMRSL
RES 402ohm 1% 1W AXIAL

RES 402ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4020FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4020FMRSL-ND
Through Hole Resistors RLR32C4020FMRSL-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4020FMRSL RLR32C4020FMRSL-ND
Product Name RES 402 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details