Vishay Intertechnology, Inc. RES 40.2 OHM 1% 1W AXIAL RLR32C40R2FPBSL

Description
RES 40.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1% 1W AXIAL - RLR32C40R2FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1% 1W AXIAL
RLR32C40R2FPBSL
RES 40.2 OHM 1% 1W AXIAL RLR32C40R2FPBSL
RES 40.2ohm 1% 1W AXIAL

RES 40.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C40R2FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C40R2FPBSL-ND
Through Hole Resistors RLR32C40R2FPBSL-ND
40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C40R2FPBSL RLR32C40R2FPBSL-ND
Product Name RES 40.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details