Vishay Intertechnology, Inc. MF,1W,221,1%,100PPM,M/1%,T/R RLR32C3920FMRE5

Description
MF,1W,221,1%,100PPM, M/1%,T/R
Request a Quote Datasheet
Description
MF,1W,221,1%,100PPM, M/1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1W,221,1%,100PPM,M/1%,T/R - RLR32C3920FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1W,221,1%,100PPM,M/1%,T/R
RLR32C3920FMRE5
MF,1W,221,1%,100PPM,M/1%,T/R RLR32C3920FMRE5
MF,1W,221,1%,100PPM, M/1%,T/R

MF,1W,221,1%,100PPM,M/1%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C3920FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C3920FMRE5TR-ND
Through Hole Resistors 541-RLR32C3920FMRE5TR-ND
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3920FMRE5 541-RLR32C3920FMRE5TR-ND
Product Name MF,1W,221,1%,100PPM,M/1%,T/R Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details