Vishay Intertechnology, Inc. Through Hole Resistors RLR32C3R32FMRE7

Description
3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C3R32FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C3R32FMRE7TR-ND
Through Hole Resistors 541-RLR32C3R32FMRE7TR-ND
3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.32 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C3R32FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.32 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C3R32FMRE7
Res Metal Film 3.32 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C3R32FMRE7
Res Metal Film 3.32 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 3.32 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C3R32FMRE7TR-ND RLR32C3R32FMRE7
Product Name Through Hole Resistors Res Metal Film 3.32 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers