Vishay Intertechnology, Inc. RES 464K OHM 1% 1W AXIAL RLR32C4643FMBSL

Description
RES 464Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1% 1W AXIAL - RLR32C4643FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1% 1W AXIAL
RLR32C4643FMBSL
RES 464K OHM 1% 1W AXIAL RLR32C4643FMBSL
RES 464Kohm 1% 1W AXIAL

RES 464Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4643FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4643FMBSL-ND
Through Hole Resistors RLR32C4643FMBSL-ND
464 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4643FMBSL RLR32C4643FMBSL-ND
Product Name RES 464K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers