Vishay Intertechnology, Inc. Through Hole Resistors RLR32C4023FPRE7

Description
402 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
402 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C4023FPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C4023FPRE7TR-ND
Through Hole Resistors 541-RLR32C4023FPRE7TR-ND
402 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR32C4023FPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR32C4023FPRE7
Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C4023FPRE7
Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C4023FPRE7TR-ND RLR32C4023FPRE7
Product Name Through Hole Resistors Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers