Vishay Intertechnology, Inc. Through Hole Resistors RLR32C4533FRRSL

Description
453 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
453 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C4533FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4533FRRSL-ND
Through Hole Resistors RLR32C4533FRRSL-ND
453 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 453K OHM 1% 1W AXIAL - RLR32C4533FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1% 1W AXIAL
RLR32C4533FRRSL
RES 453K OHM 1% 1W AXIAL RLR32C4533FRRSL
RES 453Kohm 1% 1W AXIAL

RES 453Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C4533FRRSL-ND RLR32C4533FRRSL
Product Name Through Hole Resistors RES 453K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details