Vishay Intertechnology, Inc. RES 412 OHM 1% 1W AXIAL RLR32C4120FRRSL

Description
RES 412ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1% 1W AXIAL - RLR32C4120FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1% 1W AXIAL
RLR32C4120FRRSL
RES 412 OHM 1% 1W AXIAL RLR32C4120FRRSL
RES 412ohm 1% 1W AXIAL

RES 412ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4120FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4120FRRSL-ND
Through Hole Resistors RLR32C4120FRRSL-ND
412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4120FRRSL RLR32C4120FRRSL-ND
Product Name RES 412 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers