Vishay Intertechnology, Inc. RES 442K OHM 1% 1W AXIAL RLR32C4423FRRSL

Description
RES 442Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1% 1W AXIAL - RLR32C4423FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1% 1W AXIAL
RLR32C4423FRRSL
RES 442K OHM 1% 1W AXIAL RLR32C4423FRRSL
RES 442Kohm 1% 1W AXIAL

RES 442Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4423FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4423FRRSL-ND
Through Hole Resistors RLR32C4423FRRSL-ND
442 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4423FRRSL RLR32C4423FRRSL-ND
Product Name RES 442K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers