Vishay Intertechnology, Inc. RES 42.2 OHM 1% 1W AXIAL RLR32C42R2FRRSL

Description
RES 42.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1% 1W AXIAL - RLR32C42R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1% 1W AXIAL
RLR32C42R2FRRSL
RES 42.2 OHM 1% 1W AXIAL RLR32C42R2FRRSL
RES 42.2ohm 1% 1W AXIAL

RES 42.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C42R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C42R2FRRSL-ND
Through Hole Resistors RLR32C42R2FRRSL-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C42R2FRRSL RLR32C42R2FRRSL-ND
Product Name RES 42.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers