Vishay Intertechnology, Inc. RES 464K OHM 1% 1W AXIAL RLR32C4643FMRSL

Description
RES 464Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1% 1W AXIAL - RLR32C4643FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1% 1W AXIAL
RLR32C4643FMRSL
RES 464K OHM 1% 1W AXIAL RLR32C4643FMRSL
RES 464Kohm 1% 1W AXIAL

RES 464Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4643FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4643FMRSL-ND
Through Hole Resistors RLR32C4643FMRSL-ND
464 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4643FMRSL RLR32C4643FMRSL-ND
Product Name RES 464K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details