Vishay Intertechnology, Inc. RES 422 OHM 1% 1W AXIAL RLR32C4220FPRSL

Description
RES 422ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1% 1W AXIAL - RLR32C4220FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1% 1W AXIAL
RLR32C4220FPRSL
RES 422 OHM 1% 1W AXIAL RLR32C4220FPRSL
RES 422ohm 1% 1W AXIAL

RES 422ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4220FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4220FPRSL-ND
Through Hole Resistors RLR32C4220FPRSL-ND
422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4220FPRSL RLR32C4220FPRSL-ND
Product Name RES 422 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details