PANJIT SemiConductor Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| High level of integration and functionality, ESD protection | |
| Single Line TVS diode for ESD protection portable electronics features 320 watt peak pulse power, small package for use in portable electronics, low clamping voltage, low leakage current, and available... | |
| This 5-TVS/Zener Array has been designed to Protect Sensitive Equipment against ESD and to prevent Latch-Up events in CMOS circuitry operating at 5Vdc and below. This TVS array offers an... | |
| This 6 TVS/Zener Array family have been designed to Protect Sensitive Equipment against ESD and to prevent Latch-Up events in CMOS circuitry operating at 5V, 12V, 15V and 24V. This... | |
| This Quad TVS/Zener Array has been designed to Protect Sensitive Equipment against ESD and to prevent Latch-Up events in CMOS circuitry operating at 5Vdc and below. This TVS array offers... |
| << Prev | Next >> |