PANJIT SemiConductor TVS Diodes PEC2605C2C_R1_00001

Description
12.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Request a Quote Datasheet
Description
12.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-PEC2605C2C_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

12.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - 3757-PEC2605C2C_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

12.5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1084547-PEC2605C2C_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1084547-PEC2605C2C_R1_00001
Circuit Protection - TVS - Diodes 1084547-PEC2605C2C_R1_00001
Win Source Part Number: 1084547-PEC2605C2C_R 1_00001 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5V Voltage - Clamping (Max) @ Ipp: 12.5V Power Line Protection: No Capacitance @ Frequency: 6pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 3.5A (8/20µs) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PEC2605C2C_R1_0 0001DKR,3757-PEC2605 C2C_R1_00001TR,3757- PEC2605C2C_R1_00001C T

Win Source Part Number: 1084547-PEC2605C2C_R1_00001
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5V
Voltage - Clamping (Max) @ Ipp: 12.5V
Power Line Protection: No
Capacitance @ Frequency: 6pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 3.5A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PEC2605C2C_R1_00001DKR,3757-PEC2605C2C_R1_00001TR,3757-PEC2605C2C_R1_00001CT

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PEC2605C2C_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PEC2605C2C_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PEC2605C2C_R1_00001
VERY LOW CAPACITANCE ESD PROTECT

VERY LOW CAPACITANCE ESD PROTECT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-PEC2605C2C_R1_00001TR-ND 1084547-PEC2605C2C_R1_00001 PEC2605C2C_R1_00001
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323
VC 12.5 volts 12.5 volts 12.5 volts
VBR 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data