This 6 TVS/Zener Array family have been designed to Protect Sensitive Equipment against ESD and to prevent Latch-Up events in CMOS circuitry operating at 5V, 12V, 15V and 24V. This TVS array offers an integrated solution to protect up to 6 data lines where the board space is a premium.
| PANJIT SemiConductor | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | PJSMDA15 |
| Product Name | Standard Capacitance TVS & Diode Array |
| Diode Type | Transient Voltage Suppressor Diodes |
| Diode Applications | Protector |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |
| IR | 0.0050 mA |