High level of integration and functionality, ESD protection
Manufacturer: Panjit
Win Source Part Number: 1238503-PJSD05W
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
| PANJIT SemiConductor | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PJSD05W | 1238503-PJSD05W |
| Product Name | Standard Capacitance TVS & Diode Array | Electrical Parts - PJSD05W |
| Configuration | Single | Single |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD-323 | |
| Pin Count | 2 |