Single Line TVS diode for ESD protection portable electronics features 320 watt peak pulse power, small package for use in portable electronics, low clamping voltage, low leakage current, and available Pb free products. Suitable replacement for MLV'S in ESD protection applications.
Manufacturer: Panjit
Win Source Part Number: 1238518-PJSD24W
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| PANJIT SemiConductor | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PJSD24W | 1238518-PJSD24W |
| Product Name | Standard Capacitance TVS & Diode Array | Electrical Parts - PJSD24W |
| Configuration | Single | Single |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD-323 | |
| Pin Count | 2 |