AUTOMOTIVE HIGH SURGE ESD ,BI,15
AUTOMOTIVE HIGH SURGE ESD ,BI,15
AUTOMOTIVE HIGH SURGE ESD ,BI,15
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PEC4215CS-AU_R1_007A1CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-90, SOD-323F |
| VC | 35 volts |