High level of integration and functionality, ESD protection
| PANJIT SemiConductor | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PJSD12 |
| Product Name | Standard Capacitance TVS & Diode Array |
| Configuration | Single |
| Direction | Unidirectional |
| RoHS Compliant | RoHS |
| Package | SOD-123 |
| Pin Count | 2 |