High level of integration and functionality, ESD protection
Manufacturer: Panjit
Win Source Part Number: 1238507-PJSD08W
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
| PANJIT SemiConductor | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PJSD08W | 1238507-PJSD08W |
| Product Name | Protection TVS/ESD Array | Electrical Parts - PJSD08W |
| Configuration | Single | Single |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD-323 | |
| Pin Count | 2 |