16V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
16V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
16V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
DFN 2L, TVS/ESD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PEC1605M1Q_R1_00001DKR-ND | PEC1605M1Q_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | 2-DFN (1x0.6) |
| VC | 16 volts | 16 volts |